3M 3M 8067 Tan Flashing Tape - 6 in Width x 75 ft Length - 5 mil Thick - 31621 70006745023

Description
3M 8067 tan flashing tape comes in a 6 in width, 75 ft length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.
Description
3M 8067 tan flashing tape comes in a 6 in width, 75 ft length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Suppliers

Company
Product
Description
Supplier Links
3M 8067 Tan Flashing Tape - 6 in Width x 75 ft Length - 5 mil Thick - 31621 - 051115-31621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8067 Tan Flashing Tape - 6 in Width x 75 ft Length - 5 mil Thick - 31621
051115-31621
3M 8067 Tan Flashing Tape - 6 in Width x 75 ft Length - 5 mil Thick - 31621 051115-31621
3M 8067 tan flashing tape comes in a 6 in width, 75 ft length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

3M 8067 tan flashing tape comes in a 6 in width, 75 ft length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -40 F to +176 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 5 mil thickness. This flashing tape meets the following standards: AAMA 711-05, ASTM D 3330, ASTM D 3652, ASTM E 331/547, ASTM E 84-08A, ASTM E 96/E96M.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31621
Product Name 3M 8067 Tan Flashing Tape - 6 in Width x 75 ft Length - 5 mil Thick - 31621
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details