3M 3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 64619 70006744265

Description
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.
Description
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Suppliers

Company
Product
Description
Supplier Links
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 64619 - 051115-64619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 64619
051115-64619
3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 64619 051115-64619
3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

3M 12150 aluminum tape comes in a 100 mm width, 100 m length, uses an acrylic adhesive and is packaged 4000 pieces per roll, 3 rolls per case. Can be used to a maximum temperature of +212 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3 mil total thickness. This aluminum tape meets the following standards: FMVSS 302, SAE J369.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64619
Product Name 3M 12150 Aluminum Tape - 100 mm Width x 100 m Length - 3 mil Total Thickness - 64619
Width 3.94 inches (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details