3M 3M 4811 White Flashing Tape - 6 in Width x 72 yd Length - 9.5 mil Thick - 64355 70006742640

Description
3M 4811 white flashing tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.
Description
3M 4811 white flashing tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Suppliers

Company
Product
Description
Supplier Links
3M 4811 White Flashing Tape - 6 in Width x 72 yd Length - 9.5 mil Thick - 64355 - 051115-64355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4811 White Flashing Tape - 6 in Width x 72 yd Length - 9.5 mil Thick - 64355
051115-64355
3M 4811 White Flashing Tape - 6 in Width x 72 yd Length - 9.5 mil Thick - 64355 051115-64355
3M 4811 white flashing tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

3M 4811 white flashing tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +170 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 9.5 mil thickness. This flashing tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759, ASTM D 3833.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64355
Product Name 3M 4811 White Flashing Tape - 6 in Width x 72 yd Length - 9.5 mil Thick - 64355
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details