3M 3M R5127 Blue Splicing & Core Starting Tape - 4 in Width x 1 in Length - 3 mil Thick - 64146 70006741006

Description
3M R5127 blue splicing & core starting tape comes in a 4 in width, 1 in length, uses a repulpable adhesive and is packaged 500 pieces per inner, 10 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness.
Description
3M R5127 blue splicing & core starting tape comes in a 4 in width, 1 in length, uses a repulpable adhesive and is packaged 500 pieces per inner, 10 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M R5127 Blue Splicing & Core Starting Tape - 4 in Width x 1 in Length - 3 mil Thick - 64146 - 051115-64146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R5127 Blue Splicing & Core Starting Tape - 4 in Width x 1 in Length - 3 mil Thick - 64146
051115-64146
3M R5127 Blue Splicing & Core Starting Tape - 4 in Width x 1 in Length - 3 mil Thick - 64146 051115-64146
3M R5127 blue splicing & core starting tape comes in a 4 in width, 1 in length, uses a repulpable adhesive and is packaged 500 pieces per inner, 10 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness.

3M R5127 blue splicing & core starting tape comes in a 4 in width, 1 in length, uses a repulpable adhesive and is packaged 500 pieces per inner, 10 rolls per case. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64146
Product Name 3M R5127 Blue Splicing & Core Starting Tape - 4 in Width x 1 in Length - 3 mil Thick - 64146
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details