3M 3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63875 70006738598

Description
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63875 - 051115-63875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63875
051115-63875
3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63875 051115-63875
3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M XR8115 off-white bonding tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63875
Product Name 3M XR8115 Off-White Bonding Tape - 1 in Width x 36 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 63875
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 2243455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.4724 inches (12 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-3.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details