3M 3M 3302 Aluminum Tape - 117 mm Width x 457 m Length - 3.6 mil Total Thickness - 63317 70006732773

Description
3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.
Description
3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 3302 Aluminum Tape - 117 mm Width x 457 m Length - 3.6 mil Total Thickness - 63317 - 051115-63317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3302 Aluminum Tape - 117 mm Width x 457 m Length - 3.6 mil Total Thickness - 63317
051115-63317
3M 3302 Aluminum Tape - 117 mm Width x 457 m Length - 3.6 mil Total Thickness - 63317 051115-63317
3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

3M 3302 aluminum tape comes in a 117 mm width, 457 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: 0 F to +225 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.6 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-63317
Product Name 3M 3302 Aluminum Tape - 117 mm Width x 457 m Length - 3.6 mil Total Thickness - 63317
Width 4.61 inches (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details