3M 3M R3177 White Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7 mil Thick - 62882 70006724614

Description
3M R3177 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3177 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3177 White Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7 mil Thick - 62882 - 051115-62882 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3177 White Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7 mil Thick - 62882
051115-62882
3M R3177 White Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7 mil Thick - 62882 051115-62882
3M R3177 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3177 white splicing & core starting tape comes in a 1 in width, 60 yd length, uses a repulpable adhesive and is packaged 36 rolls per case. Provides a tensile strength of 42 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.10, 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-62882
Product Name 3M R3177 White Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 7 mil Thick - 62882
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details