3M 3M B2375 White Splicing & Core Starting Tape - 0.84 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97751 70006719804

Description
3M B2375 white splicing & core starting tape comes in a 0.84 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).
Description
3M B2375 white splicing & core starting tape comes in a 0.84 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M B2375 White Splicing & Core Starting Tape - 0.84 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97751 - 051111-97751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M B2375 White Splicing & Core Starting Tape - 0.84 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97751
051111-97751
3M B2375 White Splicing & Core Starting Tape - 0.84 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97751 051111-97751
3M B2375 white splicing & core starting tape comes in a 0.84 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

3M B2375 white splicing & core starting tape comes in a 0.84 in width, 36 yd length, uses a repulpable adhesive and is packaged 750 tabs per inner, 24 rolls per case. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of repulpable paper. This splicing & core starting tape meets the following standards: TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-97751
Product Name 3M B2375 White Splicing & Core Starting Tape - 0.84 in Width x 36 yd Length - 3.2 mil Thick - Repulpable Paper Liner - 97751
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details