3M 3M Clean-Walk 5840 White / Black Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55724 70006716933

Description
3M Clean-Walk 5840 white / black frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.
Description
3M Clean-Walk 5840 white / black frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

Suppliers

Company
Product
Description
Supplier Links
3M Clean-Walk 5840 White / Black Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55724 - 021200-55724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clean-Walk 5840 White / Black Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55724
021200-55724
3M Clean-Walk 5840 White / Black Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55724 021200-55724
3M Clean-Walk 5840 white / black frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

3M Clean-Walk 5840 white / black frame & mat set floor mats & mat frames comes in a 31 1/2 in width, 25 1/2 in length, uses an acrylic adhesive and is packaged 1 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 021200-55724
Product Name 3M Clean-Walk 5840 White / Black Frame & Mat Set Floor Mats & Mat Frames - 31 1/2 in Width x 25 1/2 in Length - 55724
Color(s) White / Black
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 4181377 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Natural Rubber
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details