3M 3M 8979 Olive Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92329 70006709326

Description
3M 8979 olive duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.
Description
3M 8979 olive duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979 Olive Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92329 - 051111-92329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979 Olive Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92329
051111-92329
3M 8979 Olive Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92329 051111-92329
3M 8979 olive duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

3M 8979 olive duct tape comes in a 29 in width, 60 yd length, uses a rubber adhesive and is packaged 1 unit per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASTM E 84, BOCA, HUD, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92329
Product Name 3M 8979 Olive Duct Tape - 29 in Width x 60 yd Length - 12.1 mil Thick - 92329
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyethylene Tape (Clear) - 2104 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Tape (Clear)
Thickness 0.0020 inches (0.0508 mm)
Adhesive PE - Polyethylene
View Details
Duct Tapes - 1466829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 1.97 inches (50 mm)
View Details