3M 3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.025 in Thick - 92208 70006708146

Description
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.025 in thickness.
Description
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.025 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.025 in Thick - 92208 - 051111-92208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.025 in Thick - 92208
051111-92208
3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.025 in Thick - 92208 051111-92208
3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.025 in thickness.

3M VHB RP25 gray foam bonding VHB very high bond tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +250 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 0.025 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92208
Product Name 3M VHB RP25 Gray Foam Bonding VHB Very High Bond Tape - 1 in Width x 36 yd Length - 0.025 in Thick - 92208
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details