3M 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 43.38 in Width x 23.75 in Length - 19.5 mil Thick - 92134 70006707593

Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 43.38 in width, 23.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.
Description
3M Scotchgard 1004 clear surface protective film/tape comes in a 43.38 in width, 23.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 43.38 in Width x 23.75 in Length - 19.5 mil Thick - 92134 - 051111-92134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 43.38 in Width x 23.75 in Length - 19.5 mil Thick - 92134
051111-92134
3M Scotchgard 1004 Clear Surface Protective Film/Tape - 43.38 in Width x 23.75 in Length - 19.5 mil Thick - 92134 051111-92134
3M Scotchgard 1004 clear surface protective film/tape comes in a 43.38 in width, 23.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

3M Scotchgard 1004 clear surface protective film/tape comes in a 43.38 in width, 23.75 in length, uses an acrylic adhesive and is packaged 20 per case. Can be used to a maximum temperature of +50 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 19.5 mil thickness. In addition to the other properties this product is abrasion-resistant, etch-resistant, graffiti-resistant, scratch-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92134
Product Name 3M Scotchgard 1004 Clear Surface Protective Film/Tape - 43.38 in Width x 23.75 in Length - 19.5 mil Thick - 92134
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details