3M 3M 9627 Clear Transfer Tape - 686 mm Width x 55 m Length - 5 mil Thick - Glassine Paper Liner - 91915 70006705530

Description
3M 9627 clear transfer tape comes in a 686 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.
Description
3M 9627 clear transfer tape comes in a 686 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9627 Clear Transfer Tape - 686 mm Width x 55 m Length - 5 mil Thick - Glassine Paper Liner - 91915 - 051111-91915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9627 Clear Transfer Tape - 686 mm Width x 55 m Length - 5 mil Thick - Glassine Paper Liner - 91915
051111-91915
3M 9627 Clear Transfer Tape - 686 mm Width x 55 m Length - 5 mil Thick - Glassine Paper Liner - 91915 051111-91915
3M 9627 clear transfer tape comes in a 686 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

3M 9627 clear transfer tape comes in a 686 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +350 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of glassine paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91915
Product Name 3M 9627 Clear Transfer Tape - 686 mm Width x 55 m Length - 5 mil Thick - Glassine Paper Liner - 91915
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details