3M 3M 9737R Red Bonding Tape - 24 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31466 70006434917

Description
3M 9737R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9737R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9737R Red Bonding Tape - 24 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31466 - 051115-31466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9737R Red Bonding Tape - 24 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31466
051115-31466
3M 9737R Red Bonding Tape - 24 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31466 051115-31466
3M 9737R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9737R red bonding tape comes in a 24 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +260 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31466
Product Name 3M 9737R Red Bonding Tape - 24 mm Width x 55 m Length - 3.5 mil Thick - Densified Kraft Paper Liner - 31466
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details