3M 3M R3127 Blue Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 31405 70006434354

Description
3M R3127 blue splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M R3127 blue splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M R3127 Blue Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 31405 - 051115-31405 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3127 Blue Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 31405
051115-31405
3M R3127 Blue Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 31405 051115-31405
3M R3127 blue splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M R3127 blue splicing & core starting tape comes in a 1/2 in width, 60 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4.5 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31405
Product Name 3M R3127 Blue Splicing & Core Starting Tape - 1/2 in Width x 60 yd Length - 4.5 mil Thick - 31405
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details