3M 3M 96042 Clear Bonding Tape - 1 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96082 70006394459

Description
3M 96042 clear bonding tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.
Description
3M 96042 clear bonding tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Suppliers

Company
Product
Description
Supplier Links
3M 96042 Clear Bonding Tape - 1 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96082 - 051138-96082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 96042 Clear Bonding Tape - 1 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96082
051138-96082
3M 96042 Clear Bonding Tape - 1 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96082 051138-96082
3M 96042 clear bonding tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

3M 96042 clear bonding tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of PET.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96082
Product Name 3M 96042 Clear Bonding Tape - 1 in Width x 60 yd Length - 0.002 in Thick - PET Liner - 96082
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details