3M 3M 91022 Clear Transfer Tape - 4 4/5 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 96061 70006394244

Description
3M 91022 clear transfer tape comes in a 4 4/5 in width, 180 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 91022 clear transfer tape comes in a 4 4/5 in width, 180 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 91022 Clear Transfer Tape - 4 4/5 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 96061 - 051138-96061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 91022 Clear Transfer Tape - 4 4/5 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 96061
051138-96061
3M 91022 Clear Transfer Tape - 4 4/5 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 96061 051138-96061
3M 91022 clear transfer tape comes in a 4 4/5 in width, 180 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 91022 clear transfer tape comes in a 4 4/5 in width, 180 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96061
Product Name 3M 91022 Clear Transfer Tape - 4 4/5 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 96061
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details