3M 91022 clear transfer tape comes in a 5.5 in width, 60 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-95994 |
| Product Name | 3M 91022 Clear Transfer Tape - 5.5 in Width x 60 yd Length - 0.002 in Thick - Polyester Film Liner - 95994 |
| Type | Transfer |