3M 3M 91022 Clear Transfer Tape - 2 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 95993 70006393584

Description
3M 91022 clear transfer tape comes in a 2 in width, 180 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
3M 91022 clear transfer tape comes in a 2 in width, 180 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
3M 91022 Clear Transfer Tape - 2 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 95993 - 051138-95993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 91022 Clear Transfer Tape - 2 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 95993
051138-95993
3M 91022 Clear Transfer Tape - 2 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 95993 051138-95993
3M 91022 clear transfer tape comes in a 2 in width, 180 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

3M 91022 clear transfer tape comes in a 2 in width, 180 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +500 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 0.002 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95993
Product Name 3M 91022 Clear Transfer Tape - 2 in Width x 180 yd Length - 0.002 in Thick - Polyester Film Liner - 95993
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details