3M 3M 435 Aluminum Tape - 2 in Width x 36 yd Length - 13.5 mil Total Thickness - 95640 70006390564

Description
3M 435 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).
Description
3M 435 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Suppliers

Company
Product
Description
Supplier Links
3M 435 Aluminum Tape - 2 in Width x 36 yd Length - 13.5 mil Total Thickness - 95640 - 051138-95640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 435 Aluminum Tape - 2 in Width x 36 yd Length - 13.5 mil Total Thickness - 95640
051138-95640
3M 435 Aluminum Tape - 2 in Width x 36 yd Length - 13.5 mil Total Thickness - 95640 051138-95640
3M 435 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

3M 435 aluminum tape comes in a 2 in width, 36 yd length, uses a viscoelastic polymer adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -76 F to +68 F. Provides a tensile strength of 84 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 13.5 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95640
Product Name 3M 435 Aluminum Tape - 2 in Width x 36 yd Length - 13.5 mil Total Thickness - 95640
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Patco Fineline Masking Tape - 3305 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
Adhesive PP - Polypropylene
View Details