3M 3M Scotch 373 Blue Standard Box Sealing Tape - 24 mm Width x 340 m Length - 2.5 mil Thick - 95455 70006388725

Description
3M Scotch 373 blue standard box sealing tape comes in a 24 mm width, 340 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 blue standard box sealing tape comes in a 24 mm width, 340 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Blue Standard Box Sealing Tape - 24 mm Width x 340 m Length - 2.5 mil Thick - 95455 - 051138-95455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Blue Standard Box Sealing Tape - 24 mm Width x 340 m Length - 2.5 mil Thick - 95455
051138-95455
3M Scotch 373 Blue Standard Box Sealing Tape - 24 mm Width x 340 m Length - 2.5 mil Thick - 95455 051138-95455
3M Scotch 373 blue standard box sealing tape comes in a 24 mm width, 340 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 blue standard box sealing tape comes in a 24 mm width, 340 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95455
Product Name 3M Scotch 373 Blue Standard Box Sealing Tape - 24 mm Width x 340 m Length - 2.5 mil Thick - 95455
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Aluminum Foil Duct Tape - 337 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0037 inches (0.0940 mm)
Adhesive Aluminum
View Details