3M 3M 1450 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 95374 70006387917

Description
3M 1450 aluminum tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.
Description
3M 1450 aluminum tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 1450 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 95374 - 051138-95374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1450 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 95374
051138-95374
3M 1450 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 95374 051138-95374
3M 1450 aluminum tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

3M 1450 aluminum tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95374
Product Name 3M 1450 Aluminum Tape - 3 in Width x 60 yd Length - 3.1 mil Total Thickness - 95374
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details