3M 3M 438 Aluminum Tape - 2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95093 70006385580

Description
3M 438 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.
Description
3M 438 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Suppliers

Company
Product
Description
Supplier Links
3M 438 Aluminum Tape - 2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95093 - 051138-95093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 438 Aluminum Tape - 2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95093
051138-95093
3M 438 Aluminum Tape - 2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95093 051138-95093
3M 438 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

3M 438 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 59 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 7.2 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (a), MIL-T-47014, UL 723, UL 723L.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95093
Product Name 3M 438 Aluminum Tape - 2 in Width x 60 yd Length - 7.2 mil Total Thickness - 95093
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Single Coated White Polyethylene Foam - 3232-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details