3M 3M 253 Tan Splicing & Core Starting Tape - 48 in Width x 180 yd Length - 7.5 mil Thick - Polyethylene Liner - 94914 70006383734

Description
3M 253 tan splicing & core starting tape comes in a 48 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.
Description
3M 253 tan splicing & core starting tape comes in a 48 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Suppliers

Company
Product
Description
Supplier Links
3M 253 Tan Splicing & Core Starting Tape - 48 in Width x 180 yd Length - 7.5 mil Thick - Polyethylene Liner - 94914 - 051138-94914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 253 Tan Splicing & Core Starting Tape - 48 in Width x 180 yd Length - 7.5 mil Thick - Polyethylene Liner - 94914
051138-94914
3M 253 Tan Splicing & Core Starting Tape - 48 in Width x 180 yd Length - 7.5 mil Thick - Polyethylene Liner - 94914 051138-94914
3M 253 tan splicing & core starting tape comes in a 48 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

3M 253 tan splicing & core starting tape comes in a 48 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94914
Product Name 3M 253 Tan Splicing & Core Starting Tape - 48 in Width x 180 yd Length - 7.5 mil Thick - Polyethylene Liner - 94914
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details