3M 3M 5425 Clear Slick Surface Tape - 9/16 in Width x 180 yd Length - 5 mil Thick - 94574 70006380292

Description
3M 5425 clear slick surface tape comes in a 9/16 in width, 180 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5 mil thickness.
Description
3M 5425 clear slick surface tape comes in a 9/16 in width, 180 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5425 Clear Slick Surface Tape - 9/16 in Width x 180 yd Length - 5 mil Thick - 94574 - 051138-94574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5425 Clear Slick Surface Tape - 9/16 in Width x 180 yd Length - 5 mil Thick - 94574
051138-94574
3M 5425 Clear Slick Surface Tape - 9/16 in Width x 180 yd Length - 5 mil Thick - 94574 051138-94574
3M 5425 clear slick surface tape comes in a 9/16 in width, 180 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5 mil thickness.

3M 5425 clear slick surface tape comes in a 9/16 in width, 180 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94574
Product Name 3M 5425 Clear Slick Surface Tape - 9/16 in Width x 180 yd Length - 5 mil Thick - 94574
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details