3M 3M 361 White Cloth Tape - 2 in Width x 360 yd Length - 7.5 mil Thick - 17746 70006374543

Description
3M 361 white cloth tape comes in a 2 in width, 360 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 2 in width, 360 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 2 in Width x 360 yd Length - 7.5 mil Thick - 17746 - 051115-17746 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 2 in Width x 360 yd Length - 7.5 mil Thick - 17746
051115-17746
3M 361 White Cloth Tape - 2 in Width x 360 yd Length - 7.5 mil Thick - 17746 051115-17746
3M 361 white cloth tape comes in a 2 in width, 360 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 2 in width, 360 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17746
Product Name 3M 361 White Cloth Tape - 2 in Width x 360 yd Length - 7.5 mil Thick - 17746
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester Tape (Pink) - 335 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyester Tape (Pink)
Thickness 0.0016 inches (0.0406 mm)
Adhesive PET - Polyester
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details