3M 3M Dual Lock SJ3541 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 57917 70006356763

Description
3M Dual Lock SJ3541 black hook & loop tape comes in a 6 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.
Description
3M Dual Lock SJ3541 black hook & loop tape comes in a 6 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3541 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 57917 - 048011-57917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3541 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 57917
048011-57917
3M Dual Lock SJ3541 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 57917 048011-57917
3M Dual Lock SJ3541 black hook & loop tape comes in a 6 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

3M Dual Lock SJ3541 black hook & loop tape comes in a 6 in width, 50 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +120 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 400 stems/in. This is an adhesive based hook & loop tape. In addition to the other properties this product is moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57917
Product Name 3M Dual Lock SJ3541 Black Hook & Loop Tape - Mushroom Hook with 400 stems/in Stem Count - 6 in Width x 50 yd Length - 57917
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Coated Film Tape - 415 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Film Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details