3M 3M 398FR White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 96674 70006351558

Description
3M 398FR white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 398FR white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 398FR White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 96674 - 021200-96674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 398FR White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 96674
021200-96674
3M 398FR White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 96674 021200-96674
3M 398FR white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

3M 398FR white cloth tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96674
Product Name 3M 398FR White Cloth Tape - 4 in Width x 36 yd Length - 7 mil Thick - 96674
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details