3M 3M 2517 Brown Flatback Tape - 144 mm Width x 55 m Length - 6.5 mil Thick - 48572 70006320017

Description
3M 2517 brown flatback tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2517 brown flatback tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2517 Brown Flatback Tape - 144 mm Width x 55 m Length - 6.5 mil Thick - 48572 - 021200-48572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2517 Brown Flatback Tape - 144 mm Width x 55 m Length - 6.5 mil Thick - 48572
021200-48572
3M 2517 Brown Flatback Tape - 144 mm Width x 55 m Length - 6.5 mil Thick - 48572 021200-48572
3M 2517 brown flatback tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2517 brown flatback tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48572
Product Name 3M 2517 Brown Flatback Tape - 144 mm Width x 55 m Length - 6.5 mil Thick - 48572
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
6.7 mil High Performance Masking Tape - 401+ - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details