3M 3M 4085 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 3/64 in Thick - 56256 70006293206

Description
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.
Description
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4085 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 3/64 in Thick - 56256 - 021200-56256 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4085 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 3/64 in Thick - 56256
021200-56256
3M 4085 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 3/64 in Thick - 56256 021200-56256
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 3/64 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-56256
Product Name 3M 4085 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 3/64 in Thick - 56256
Type Transfer
Color Off-White
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Skived PTFE Tape - 2042-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details