3M 3M 476XL Clear Bonding Tape - 2 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 43541 70006282704

Description
3M 476XL clear bonding tape comes in a 2 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 476XL clear bonding tape comes in a 2 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 476XL Clear Bonding Tape - 2 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 43541 - 021200-43541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 476XL Clear Bonding Tape - 2 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 43541
021200-43541
3M 476XL Clear Bonding Tape - 2 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 43541 021200-43541
3M 476XL clear bonding tape comes in a 2 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 476XL clear bonding tape comes in a 2 in width, 540 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 6 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-43541
Product Name 3M 476XL Clear Bonding Tape - 2 in Width x 540 yd Length - 6 mil Thick - Densified Kraft Paper Liner - 43541
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Fasson 0808 Aluminum Foil - 0808 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0069 inches (0.1753 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details