3M 3M Scotch 8916V Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 42392 70006273240

Description
3M Scotch 8916V blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.
Description
3M Scotch 8916V blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8916V Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 42392 - 021200-42392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8916V Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 42392
021200-42392
3M Scotch 8916V Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 42392 021200-42392
3M Scotch 8916V blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

3M Scotch 8916V blue filament strapping tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42392
Product Name 3M Scotch 8916V Blue Filament Strapping Tape - 12 mm Width x 55 m Length - 6 mil Thick - 42392
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details