3M 3M 8437 Silver Conductive Tape - 1/2 in Width x 72 yd Length - 2.1 mil Thick - 39642 70006249232

Description
3M 8437 silver conductive tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 20 lb/in. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.1 mil thickness.
Description
3M 8437 silver conductive tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 20 lb/in. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8437 Silver Conductive Tape - 1/2 in Width x 72 yd Length - 2.1 mil Thick - 39642 - 021200-39642 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8437 Silver Conductive Tape - 1/2 in Width x 72 yd Length - 2.1 mil Thick - 39642
021200-39642
3M 8437 Silver Conductive Tape - 1/2 in Width x 72 yd Length - 2.1 mil Thick - 39642 021200-39642
3M 8437 silver conductive tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 20 lb/in. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.1 mil thickness.

3M 8437 silver conductive tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 20 lb/in. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-39642
Product Name 3M 8437 Silver Conductive Tape - 1/2 in Width x 72 yd Length - 2.1 mil Thick - 39642
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester Film Electrical Insulating Tape - DWRAP - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
ESD Tapes - 218628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 0.9449 inches (24 mm)
View Details