RS PRO AT0044 33m x 50mm Electrical Tape
| RS Components, Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 2205880 |
| Product Name | Electrical Tapes |
| Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Color | Black |
| Backing | Plastic / Polymer; Polyvinyl Chloride |
| Adhesive | Rubber |