3M 3M Scotch 8915 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 69464 70006158482

Description
3M Scotch 8915 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.
Description
3M Scotch 8915 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8915 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 69464 - 021200-69464 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8915 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 69464
021200-69464
3M Scotch 8915 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 69464 021200-69464
3M Scotch 8915 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

3M Scotch 8915 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-69464
Product Name 3M Scotch 8915 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6 mil Thick - 69464
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details