3M 3M 8672 Clear Aerospace Tape - 12 in Width x 36 yd Length - 0.008 in Thick - 67671 70006101581

Description
3M 8672 clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8672 clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8672 Clear Aerospace Tape - 12 in Width x 36 yd Length - 0.008 in Thick - 67671 - 021200-67671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8672 Clear Aerospace Tape - 12 in Width x 36 yd Length - 0.008 in Thick - 67671
021200-67671
3M 8672 Clear Aerospace Tape - 12 in Width x 36 yd Length - 0.008 in Thick - 67671 021200-67671
3M 8672 clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8672 clear aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.008 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67671
Product Name 3M 8672 Clear Aerospace Tape - 12 in Width x 36 yd Length - 0.008 in Thick - 67671
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details