3M 3M 8411 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 1.5 mil Thick - 61016 70006096393

Description
3M 8411 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.
Description
3M 8411 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8411 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 1.5 mil Thick - 61016 - 021200-61016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8411 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 1.5 mil Thick - 61016
021200-61016
3M 8411 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 1.5 mil Thick - 61016 021200-61016
3M 8411 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

3M 8411 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61016
Product Name 3M 8411 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 1.5 mil Thick - 61016
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details