3M 3M 4318 Gray Single Sided Foam Tape - 3/8 in Width x 36 yd Length - 1/8 in Thick - 67476 70006096302

Description
3M 4318 gray single sided foam tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4318 gray single sided foam tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4318 Gray Single Sided Foam Tape - 3/8 in Width x 36 yd Length - 1/8 in Thick - 67476 - 021200-67476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4318 Gray Single Sided Foam Tape - 3/8 in Width x 36 yd Length - 1/8 in Thick - 67476
021200-67476
3M 4318 Gray Single Sided Foam Tape - 3/8 in Width x 36 yd Length - 1/8 in Thick - 67476 021200-67476
3M 4318 gray single sided foam tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4318 gray single sided foam tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -20 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67476
Product Name 3M 4318 Gray Single Sided Foam Tape - 3/8 in Width x 36 yd Length - 1/8 in Thick - 67476
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Foam Tapes - 2243449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details