3M 3M Scotch 928 White Bonding Tape - 0.75 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62776 70006079878

Description
3M Scotch 928 white bonding tape comes in a 0.75 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Scotch 928 white bonding tape comes in a 0.75 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 928 White Bonding Tape - 0.75 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62776 - 021200-62776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 928 White Bonding Tape - 0.75 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62776
021200-62776
3M Scotch 928 White Bonding Tape - 0.75 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62776 021200-62776
3M Scotch 928 white bonding tape comes in a 0.75 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Scotch 928 white bonding tape comes in a 0.75 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-62776
Product Name 3M Scotch 928 White Bonding Tape - 0.75 in Width x 18 yd Length - 2 mil Thick - Kraft Paper Liner - 62776
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Economy Purpose Duct Tape - 219 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details