3M 3M 900 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 19023 70006076221

Description
3M 900 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).
Description
3M 900 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Suppliers

Company
Product
Description
Supplier Links
3M 900 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 19023 - 021200-19023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 900 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 19023
021200-19023
3M 900 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 19023 021200-19023
3M 900 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

3M 900 blue splicing & core starting tape comes in a 3/4 in width, 36 yd length, uses a repulpable adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +400 F. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing & core starting tape meets the following standards: 21 CFR 176.170, TAPPI UM-213 (Procedure A).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19023
Product Name 3M 900 Blue Splicing & Core Starting Tape - 3/4 in Width x 36 yd Length - 2.5 mil Thick - Semi-Bleached Kraft Paper Liner - 19023
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details