3M 3M 666 Clear Bonding Tape - 1 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 14392 70006055407

Description
3M 666 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.
Description
3M 666 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Suppliers

Company
Product
Description
Supplier Links
3M 666 Clear Bonding Tape - 1 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 14392 - 021200-14392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 666 Clear Bonding Tape - 1 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 14392
021200-14392
3M 666 Clear Bonding Tape - 1 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 14392 021200-14392
3M 666 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

3M 666 clear bonding tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14392
Product Name 3M 666 Clear Bonding Tape - 1 in Width x 72 yd Length - 3.8 mil Thick - Polyethylene Liner - 14392
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Flame Spray Masking Tape - 2975-8 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0108 inches (0.2743 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details