3M 3M 4032 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 1/32 in Thick - 04869 70006030772

Description
3M 4032 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4032 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 1/32 in Thick - 04869 - 021200-04869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4032 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 1/32 in Thick - 04869
021200-04869
3M 4032 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 1/32 in Thick - 04869 021200-04869
3M 4032 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4032 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04869
Product Name 3M 4032 Off-White Foam Mounting Tape - 2 in Width x 72 yd Length - 1/32 in Thick - 04869
Type Transfer
Color Off-White
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
45 Mil Gray Conformable Acrylic Foam Tape - VHB™ Tape 4943 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
Adhesive Acrylic Foam
View Details