3M 3M 665 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04157 70006017563

Description
3M 665 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.
Description
3M 665 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 665 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04157 - 021200-04157 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 665 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04157
021200-04157
3M 665 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04157 021200-04157
3M 665 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

3M 665 clear bonding tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04157
Product Name 3M 665 Clear Bonding Tape - 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04157
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Sided Tapes - 6861141 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Features Transparent
Color Transparent
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details