3M 3M SandBlaster Aluminum Oxide Sanding Sponge 320 Grit - 2 1/2 in Width x 3 3/4 in Length - 50673 70005114015

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 320. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 320. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 320 Grit - 2 1/2 in Width x 3 3/4 in Length - 50673 - 051111-50673 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 320 Grit - 2 1/2 in Width x 3 3/4 in Length - 50673
051111-50673
3M SandBlaster Aluminum Oxide Sanding Sponge 320 Grit - 2 1/2 in Width x 3 3/4 in Length - 50673 051111-50673
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 320. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 320. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-50673
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 320 Grit - 2 1/2 in Width x 3 3/4 in Length - 50673
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Cross Pad - 8834184206 - Norton Abrasives
Specs
Features Closed
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details