3M 3M 853 Clear Splicing & Core Starting Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 03587 70002810201

Description
3M 853 clear splicing & core starting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.
Description
3M 853 clear splicing & core starting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Suppliers

Company
Product
Description
Supplier Links
3M 853 Clear Splicing & Core Starting Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 03587 - 021200-03587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 853 Clear Splicing & Core Starting Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 03587
021200-03587
3M 853 Clear Splicing & Core Starting Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 03587 021200-03587
3M 853 clear splicing & core starting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

3M 853 clear splicing & core starting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03587
Product Name 3M 853 Clear Splicing & Core Starting Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 03587
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details