3M 3M 465 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03337 70002474131

Description
3M 465 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03337 - 021200-03337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03337
021200-03337
3M 465 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03337 021200-03337
3M 465 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03337
Product Name 3M 465 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 03337
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Foam Tapes - 1612919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details