3M 3M R3187 White Splicing Tape - 24 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 02653 70001608234

Description
3M R3187 white splicing tape comes in a 24 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.
Description
3M R3187 white splicing tape comes in a 24 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M R3187 White Splicing Tape - 24 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 02653 - 051125-02653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M R3187 White Splicing Tape - 24 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 02653
051125-02653
3M R3187 White Splicing Tape - 24 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 02653 051125-02653
3M R3187 white splicing tape comes in a 24 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

3M R3187 white splicing tape comes in a 24 mm width, 110 m length and uses a high tack repulpable adhesive. Can be used to a maximum temperature of +350 F. This product is a single-sided adhesive splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing tape has a 7.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper. This splicing tape meets the following standards: TAPPI UM-213 procedure A, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-02653
Product Name 3M R3187 White Splicing Tape - 24 mm Width x 110 m Length - 7.5 mil Thick - Kraft Paper Liner - 02653
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details