3M 3M 06127 Scotchlok™ 801 IDC Tap Connector, 18-14 Ga., Blue 7000132190

Description
3M 054007-06127 801 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet
Description
3M 054007-06127 801 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 06127 Scotchlok™ 801 IDC Tap Connector, 18-14 Ga., Blue - 31562 - Waytek, Inc.
Chanhassen, MN, United States
3M 06127 Scotchlok™ 801 IDC Tap Connector, 18-14 Ga., Blue
31562
3M 06127 Scotchlok™ 801 IDC Tap Connector, 18-14 Ga., Blue 31562
3M 054007-06127 801 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires Insulate the connection with no wire stripping Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
  • 3M 054007-06127 801 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Splice Tap
  • Operating Temperature: 221°F (105°C)
  • Contact Material: Brass
  • Contact Plating: Tin
  • Easy to install
  • Make a quick connection between wires
  • Insulate the connection with no wire stripping
  • Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.)
  • Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31562
Product Name 3M 06127 Scotchlok™ 801 IDC Tap Connector, 18-14 Ga., Blue
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR11D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers