Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
7000104376 -- ABRASIVE DISCS
3M
Abrasive Discs
7000104376
Description
3M 7000104376 Abrasive Disc
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M 7000104376 Abrasive Disc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Abrasive Discs
335515
Abrasive Discs
335515
3M 7000104376 Abrasive Disc
3M 7000104376 Abrasive Disc
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Discs
Product Number
335515
Product Name
Abrasive Discs
Outer / OD
4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Wheels
1895751
Specs
Outer / OD
2.36 inch (60 mm)
Type
Aluminium oxide
Grit Size
80 # or Microns
View Details
Norton Abrasives
Merit Surface Prep Very Fine Surface Conditioning Disc
08834166476
Specs
Disc / Backing Type
Nonwoven
Applications & Materials Abraded
Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting
QuickChange
View Details
CS UNITEC
PLANTEX® Cool Top® Flap Disc
93634
Specs
Disc / Backing Type
Hemp Fiber
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
Mounting
Handheld
View Details
DEWALT Industrial Tool Co.
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc
DWA8218H
Specs
Outer / OD
7.00 inch (178 mm)
Bore / Shank
0.625 inch (15.87 mm)
Type
Diamond
View Details