3M Power Sanding Sheets & Belts 7000067935

Description
3M 7000067935 Round Belt
Request a Quote
Description
3M 7000067935 Round Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627758
Power Sanding Sheets & Belts 627758
3M 7000067935 Round Belt

3M 7000067935 Round Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627758
Product Name Power Sanding Sheets & Belts
Width 0.24 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795100 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199007 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8F - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Metalworking - 981X - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Silicon Carbide
Grit Size 40 to 500 # or Microns
View Details